Status: | Unknown |
---|---|
Series: | MCDP Series |
RoHS: | Unknown |
No. of Circuits | 9Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | MCDP Series |
Switch Type | DIP |
Actuation Type | Piano Key |
Actuator Type | Piano Key |
Colour | Red |
Contact Resistance | 100mohm |
Dielectric Strength VDC | 500VAC |
External Depth | 12.57mm |
External Length / Height | 10.3mm |
External Width | 24.42mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500VDC |
Lead Spacing | 2.54mm |
Material | PBT Thermoplastic |
No. of Electrical Operations | 2000 |
No. of Mechanical Operations | 2000 |
No. of Positions | 9Ways |
Operating Force | 3.92N |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Pin Configuration | DIL |
Pitch Spacing | 2.54mm |
Row Pitch | 7.62mm |
Storage Temperature Max | 85°C |
Storage Temperature Min | -40°C |
Switching Current DC Max | 25mA |
Where can I find additional details, specifications and documents for a MCDP09?
Additional datasheets, footprints and schematics for MCDP09 are listed on our Part Details page. You can also find images and similar parts to MCDP09 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCDP09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCDP09 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCDP09 fall under?
The MCDP09 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCDP09 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCDP09 you can contact the distributor directly for product support, shipping queries etc.
Is the MCDP09 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCDP09 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCDP09.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCDP09 often in real-time on the comparison pages.
What if I can't find stock of MCDP09?
You can fill out our help required form which you can use to request a quote for MCDP09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.