Status: | Unknown |
---|---|
Series: | MCDA Series |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
element14
from US$1.06
|
-
|
Buy Now |
No. of Circuits | 9Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | MCDA Series |
Switch Type | - |
Actuation Type | Raised |
Colour | Red |
Contact Resistance | 100mohm |
Dielectric Strength VDC | 500VAC |
External Depth | 9.9mm |
External Length / Height | 6.9mm |
External Width | 24.22mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500VDC |
Lead Spacing | 2.54mm |
Material | PBT Thermoplastic |
No. of Electrical Operations | 2000 |
No. of Mechanical Operations | 2000 |
No. of Positions | 9Ways |
Operating Force | 9.81N |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Pin Configuration | DIL |
Pitch Spacing | 2.54mm |
Row Pitch | 2.54mm |
Storage Temperature Max | 85°C |
Storage Temperature Min | -40°C |
Switching Current DC Max | 25mA |
Where can I find additional details, specifications and documents for a MCDA09?
Additional datasheets, footprints and schematics for MCDA09 are listed on our Part Details page. You can also find images and similar parts to MCDA09 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCDA09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCDA09 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCDA09 fall under?
The MCDA09 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCDA09 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCDA09 you can contact the distributor directly for product support, shipping queries etc.
Is the MCDA09 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCDA09 have stock available?
Authorised distributors including element14 have stock available or on a lead time for MCDA09.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCDA09 often in real-time on the comparison pages.
What if I can't find stock of MCDA09?
You can fill out our help required form which you can use to request a quote for MCDA09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.