Status: | Unknown |
---|---|
Series: | D Sub Connector Kits |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DB |
Product Range | D Sub Connector Kits |
Connector Body Material | Steel Body |
Contact Material | - |
D Sub Connector Kit, Plug, 25 Position, Solder | Newark Electronics |
D SUB CONNECTOR KIT, PLUG, 25 POSITION, SOLDER | element14 |
Where can I find additional details, specifications and documents for a MCD8B25MS-KIT?
Additional datasheets, footprints and schematics for MCD8B25MS-KIT are listed on our Part Details page. You can also find images and similar parts to MCD8B25MS-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCD8B25MS-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCD8B25MS-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCD8B25MS-KIT fall under?
The MCD8B25MS-KIT is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MCD8B25MS-KIT when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCD8B25MS-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the MCD8B25MS-KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCD8B25MS-KIT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCD8B25MS-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCD8B25MS-KIT often in real-time on the comparison pages.
What if I can't find stock of MCD8B25MS-KIT?
You can fill out our help required form which you can use to request a quote for MCD8B25MS-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.