MCCSM12FTDTR047 Resistors by Multicomp

CURRENT SENSE RES 0R047 1% 1 W 2512

Status: Unknown
Series: CSR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0380

Distributor Stock
Logo for Farnell
Farnell
from US$0.26
1,592
in stock
Buy Now
Logo for element14
element14
from US$0.28
1,592
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0380
500
in stock
Buy Now

Specifications

Resistance 0.047ohm
Product Range CSR Series
Resistor Case Style 2512 [6432 Metric]
Power Rating 1W
Resistance Tolerance ± 1%
Resistor Element Material Metal Foil
Temperature Coefficient ± 50ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)


MCCSM12FTDTR047 Resistors - Fixed Value by Multicomp Pro

CURRENT SENSE RES, 0R047, 1%, 1 W, 2512Temperature

Status: Unknown
Series: CSR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Resistance 0.047ohm
Product Range CSR Series
Resistor Case Style 2512 [6432 Metric]
Power Rating 1W
Resistance Tolerance ± 1%
Resistor Element Material Metal Foil
RoHS Compliant Yes

Alternative Descriptions

CURRENT SENSE RES, 0R047, 1%, 1 W, 2512 | element14
Current Sense Res, Metal, 0R047, 2512 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCCSM12FTDTR047?

Additional datasheets, footprints and schematics for MCCSM12FTDTR047 are listed on our Part Details page. You can also find images and similar parts to MCCSM12FTDTR047 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCCSM12FTDTR047 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCSM12FTDTR047 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCCSM12FTDTR047 fall under?

The MCCSM12FTDTR047 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MCCSM12FTDTR047 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCCSM12FTDTR047 you can contact the distributor directly for product support, shipping queries etc.

Is the MCCSM12FTDTR047 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCCSM12FTDTR047 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCCSM12FTDTR047.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCCSM12FTDTR047 often in real-time on the comparison pages.

What if I can't find stock of MCCSM12FTDTR047?

You can fill out our help required form which you can use to request a quote for MCCSM12FTDTR047 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay