Status: | Unknown |
---|---|
Series: | CSR Series |
RoHS: | Unknown |
Resistance | 0.033ohm |
---|---|
Product Range | CSR Series |
Resistor Case Style | 2512 [6432 Metric] |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Resistor Mounting | Surface Mount Device |
Resistor Terminals | Wraparound |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
CURRENT SENSE RES, 0R033, 1%, 1 W, 2512 | element14 |
Res, 0R033, 1W, 2512, Metal Foil | Newark Electronics |
Where can I find additional details, specifications and documents for a MCCSM12FTDTR033?
Additional datasheets, footprints and schematics for MCCSM12FTDTR033 are listed on our Part Details page. You can also find images and similar parts to MCCSM12FTDTR033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCSM12FTDTR033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCSM12FTDTR033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCSM12FTDTR033 fall under?
The MCCSM12FTDTR033 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MCCSM12FTDTR033 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCSM12FTDTR033 you can contact the distributor directly for product support, shipping queries etc.
Is the MCCSM12FTDTR033 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCSM12FTDTR033 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCCSM12FTDTR033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCSM12FTDTR033 often in real-time on the comparison pages.
What if I can't find stock of MCCSM12FTDTR033?
You can fill out our help required form which you can use to request a quote for MCCSM12FTDTR033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.