Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Holder Type | Automotive Blade Fuse Holder |
---|---|
Fuse Current | 15A |
Fuse Size Held | Mini Blade APM ATM |
Holder Terminals | Pin |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (15-Jan-2019) |
Body Length | 14.7mm |
External Depth | 4.8mm |
Status: | Unknown |
---|---|
Series: | MINI Series |
RoHS: | Compliant |
Fuse Holder Type | Automotive Blade Fuse Holder |
---|---|
Fuse Current | 15A |
Holder Terminals | Pin |
No. of Fuses | 1Fuses |
Product Range | MINI Series |
Voltage Rating VAC | 250V |
RoHS Compliant | Yes |
FUSEHOLDER, PCB MOUNT, MINI BLADE | element14 |
Fuse Holder, Mini Blade, Pcb Mount | Newark Electronics |
Where can I find additional details, specifications and documents for a MCCQ-122?
Additional datasheets, footprints and schematics for MCCQ-122 are listed on our Part Details page. You can also find images and similar parts to MCCQ-122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCQ-122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCQ-122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCQ-122 fall under?
The MCCQ-122 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to MCCQ-122 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCQ-122 you can contact the distributor directly for product support, shipping queries etc.
Is the MCCQ-122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCQ-122 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MCCQ-122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCQ-122 often in real-time on the comparison pages.
What if I can't find stock of MCCQ-122?
You can fill out our help required form which you can use to request a quote for MCCQ-122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.