Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$624.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$624.26
|
No stock
|
Buy Now |
Input Voltage | 240V |
---|---|
Output Current | 5A |
Output Voltage | 276VAC |
Constant Current Load | - |
Impedance | - |
Product Range | - |
Knob Rotation | CW |
SVHC | No SVHC (07-Jul-2017) |
Ammeter Scale | 0 - 5A |
External Depth | 200mm |
External Length / Height | 270mm |
External Width | 210mm |
Output Current Max | 5A |
Output Voltage Max | 276VAC |
Output Voltage Min | 0VAC |
Primary Voltages | 240V |
Scale Voltmeter | 0 - 300V |
Secondary Current Nom | 5A |
Transformer Type | Variable |
Where can I find additional details, specifications and documents for a MCCMCTV5?
Additional datasheets, footprints and schematics for MCCMCTV5 are listed on our Part Details page. You can also find images and similar parts to MCCMCTV5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCMCTV5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCMCTV5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCMCTV5 fall under?
The MCCMCTV5 is listed under Electronic & Electrical Components > Transformers > Variable Transformers.
Can I view similar or alternative parts?
You can view similar parts to MCCMCTV5 when available in the Variable Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCMCTV5 you can contact the distributor directly for product support, shipping queries etc.
Is the MCCMCTV5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCMCTV5 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCCMCTV5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCMCTV5 often in real-time on the comparison pages.
What if I can't find stock of MCCMCTV5?
You can fill out our help required form which you can use to request a quote for MCCMCTV5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.