Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 240V |
---|---|
Output Current | 10A |
Output Voltage | 276VAC |
Constant Current Load | - |
Impedance | - |
Product Range | - |
Knob Rotation | CW |
SVHC | No SVHC (07-Jul-2017) |
Ammeter Scale | 0 - 10A |
External Depth | 200mm |
External Length / Height | 270mm |
External Width | 210mm |
Output Current Max | 10A |
Output Voltage Max | 276VAC |
Output Voltage Min | 0VAC |
Primary Voltages | 240V |
Scale Voltmeter | 0 - 300V |
Secondary Current Nom | 10A |
Transformer Type | Variable |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
TRANSFORMER, VARIABLE, 10A | Farnell |
Variable Transformer, 240 V, 276 Vac, 10 A, Cw Rohs Compliant: Na |Multicomp Pro MCCMCTV10 | Newark Electronics |
Where can I find additional details, specifications and documents for a MCCMCTV10?
Additional datasheets, footprints and schematics for MCCMCTV10 are listed on our Part Details page. You can also find images and similar parts to MCCMCTV10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCMCTV10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCMCTV10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCMCTV10 fall under?
The MCCMCTV10 is listed under Electronic & Electrical Components > Transformers > Variable Transformers.
Can I view similar or alternative parts?
You can view similar parts to MCCMCTV10 when available in the Variable Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCMCTV10 you can contact the distributor directly for product support, shipping queries etc.
Is the MCCMCTV10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCMCTV10 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MCCMCTV10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCMCTV10 often in real-time on the comparison pages.
What if I can't find stock of MCCMCTV10?
You can fill out our help required form which you can use to request a quote for MCCMCTV10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.