Status: | Unknown |
---|---|
Series: | MCCFR0W8J Series |
RoHS: | Unknown |
Resistance | 47ohm |
---|---|
Product Range | MCCFR0W8J Series |
Power Rating | 125mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 200V |
Filter Terminals | Axial Leaded |
Status: | Unknown |
---|---|
Series: | MCCFR0W8J Series |
RoHS: | Unknown |
Resistance | 47ohm |
---|---|
Product Range | MCCFR0W8J Series |
Power Rating | 125mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 200V |
Resistor Element Type | Carbon Film |
RoHS Compliant | Yes |
Carbon Film Resistor, 47 Ohm, 125Mw, 5% | Newark Electronics |
Where can I find additional details, specifications and documents for a MCCFR0W8J0470A20?
Additional datasheets, footprints and schematics for MCCFR0W8J0470A20 are listed on our Part Details page. You can also find images and similar parts to MCCFR0W8J0470A20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCFR0W8J0470A20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCFR0W8J0470A20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCFR0W8J0470A20 fall under?
The MCCFR0W8J0470A20 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MCCFR0W8J0470A20 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCFR0W8J0470A20 you can contact the distributor directly for product support, shipping queries etc.
Is the MCCFR0W8J0470A20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCFR0W8J0470A20 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCCFR0W8J0470A20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCFR0W8J0470A20 often in real-time on the comparison pages.
What if I can't find stock of MCCFR0W8J0470A20?
You can fill out our help required form which you can use to request a quote for MCCFR0W8J0470A20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.