Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Mounting | Chassis |
---|---|
Socket Terminals | Screw |
No. of Pins | 8Pins |
Current Rating | 10A |
Voltage Rating | 300VAC |
Product Range | - |
Accessory Type | Socket |
External Depth | 39.75mm |
External Length / Height | 20.95mm |
External Width | 49mm |
Type | Chassis 8 Pin |
Socket, Chassis, 8 Pin | Newark Electronics |
SOCKET, CHASSIS, 8 PIN | element14 |
Where can I find additional details, specifications and documents for a MCCDSR-08?
Additional datasheets, footprints and schematics for MCCDSR-08 are listed on our Part Details page. You can also find images and similar parts to MCCDSR-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCDSR-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCDSR-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCDSR-08 fall under?
The MCCDSR-08 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MCCDSR-08 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCDSR-08 you can contact the distributor directly for product support, shipping queries etc.
Is the MCCDSR-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCDSR-08 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCCDSR-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCDSR-08 often in real-time on the comparison pages.
What if I can't find stock of MCCDSR-08?
You can fill out our help required form which you can use to request a quote for MCCDSR-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.