Status: | Unknown |
---|---|
Series: | CC Series |
RoHS: | Unknown |
Capacitance | 2200pF |
---|---|
Voltage Rating | 1kV |
Product Range | CC Series |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | Z5U |
Lead Spacing | 2.54mm |
Capacitor Terminals | Radial Leaded |
Status: | Unknown |
---|---|
Series: | CC Series |
RoHS: | Compliant |
Capacitance | 2200pF |
---|---|
Voltage Rating | 1kV |
Product Range | CC Series |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | Z5U |
Lead Spacing | 2.54mm |
Capacitor Terminals | Radial Leaded |
RoHS Compliant | Yes |
Ceramic Capacitor 2200Pf 1000V, Z5U, 20%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a MCCC1KV222MZ5U?
Additional datasheets, footprints and schematics for MCCC1KV222MZ5U are listed on our Part Details page. You can also find images and similar parts to MCCC1KV222MZ5U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCC1KV222MZ5U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCC1KV222MZ5U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCC1KV222MZ5U fall under?
The MCCC1KV222MZ5U is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCCC1KV222MZ5U when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCC1KV222MZ5U you can contact the distributor directly for product support, shipping queries etc.
Is the MCCC1KV222MZ5U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCC1KV222MZ5U have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCCC1KV222MZ5U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCC1KV222MZ5U often in real-time on the comparison pages.
What if I can't find stock of MCCC1KV222MZ5U?
You can fill out our help required form which you can use to request a quote for MCCC1KV222MZ5U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.