Status: | Unknown |
---|---|
Series: | MCC Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 500V |
Product Range | MCC Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Y5P |
Lead Spacing | 5mm |
Status: | Unknown |
---|---|
Series: | MCC Series |
RoHS: | Compliant |
Capacitance | 1000pF |
---|---|
Voltage Rating | 500V |
Product Range | MCC Series |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | Y5P |
Lead Spacing | 5mm |
Capacitor Terminals | Radial Leaded |
RoHS Compliant | Yes |
Ceramic Capacitor 1000Pf, 500V, Y5P, 10%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a MCC11B102K2HS5L-RH?
Additional datasheets, footprints and schematics for MCC11B102K2HS5L-RH are listed on our Part Details page. You can also find images and similar parts to MCC11B102K2HS5L-RH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCC11B102K2HS5L-RH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCC11B102K2HS5L-RH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCC11B102K2HS5L-RH fall under?
The MCC11B102K2HS5L-RH is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCC11B102K2HS5L-RH when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCC11B102K2HS5L-RH you can contact the distributor directly for product support, shipping queries etc.
Is the MCC11B102K2HS5L-RH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCC11B102K2HS5L-RH have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCC11B102K2HS5L-RH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCC11B102K2HS5L-RH often in real-time on the comparison pages.
What if I can't find stock of MCC11B102K2HS5L-RH?
You can fill out our help required form which you can use to request a quote for MCC11B102K2HS5L-RH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.