Status: | Unknown |
---|---|
Series: | MCB Series |
RoHS: | Unknown |
Capacitance | 470pF |
---|---|
Voltage Rating | 50V |
Product Range | MCB Series |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | Y5P |
Lead Spacing | 2.5mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 5.5mm |
Capacitance Tolerance ± | ± 10% |
Insulation Resistance | 10000Mohm |
Lead Diameter | 0.6mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
Temperature Coeff. + | 60ppm/°C |
Temperature Coeff. - | -60ppm/°C |
Temperature Coefficient | ± 60ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 50V |
Status: | Unknown |
---|---|
Series: | MCB Series |
RoHS: | Compliant |
Capacitance | 470pF |
---|---|
Voltage Rating | 50V |
Product Range | MCB Series |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | Y5P |
Lead Spacing | 2.5mm |
Capacitor Terminals | Radial Leaded |
RoHS Compliant | Yes |
CAP, 470PF, 50V, 10%, Y5P | element14 |
Capacitor, Ceramic, 470Pf, 50V, Radial 10% | Newark Electronics |
Where can I find additional details, specifications and documents for a MCBU5471K5?
Additional datasheets, footprints and schematics for MCBU5471K5 are listed on our Part Details page. You can also find images and similar parts to MCBU5471K5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCBU5471K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCBU5471K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCBU5471K5 fall under?
The MCBU5471K5 is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCBU5471K5 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCBU5471K5 you can contact the distributor directly for product support, shipping queries etc.
Is the MCBU5471K5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCBU5471K5 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCBU5471K5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCBU5471K5 often in real-time on the comparison pages.
What if I can't find stock of MCBU5471K5?
You can fill out our help required form which you can use to request a quote for MCBU5471K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.