Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now |
Inductance | 680µH |
---|---|
RMS Current (Irms) | 700mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | - |
Product Range | - |
Power Inductor Case | 18.54mm x 15.24mm x 7.62mm |
DC Resistance Max | 1.4ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 7.62mm |
External Length / Height | 18.54mm |
External Width | 15.24mm |
Lead Spacing | 12.7mm |
No. of Pins | 2Pins |
Where can I find additional details, specifications and documents for a MCBFS7330-681MU?
Additional datasheets, footprints and schematics for MCBFS7330-681MU are listed on our Part Details page. You can also find images and similar parts to MCBFS7330-681MU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCBFS7330-681MU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCBFS7330-681MU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCBFS7330-681MU fall under?
The MCBFS7330-681MU is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCBFS7330-681MU when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCBFS7330-681MU you can contact the distributor directly for product support, shipping queries etc.
Is the MCBFS7330-681MU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCBFS7330-681MU have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCBFS7330-681MU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCBFS7330-681MU often in real-time on the comparison pages.
What if I can't find stock of MCBFS7330-681MU?
You can fill out our help required form which you can use to request a quote for MCBFS7330-681MU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.