Status: | Unknown |
---|---|
Series: | MCBF Series |
RoHS: | Unknown |
Inductance | 2.2µH |
---|---|
RMS Current (Irms) | 5.6A |
Inductor Construction | Shielded |
Saturation Current (Isat) | - |
Product Range | MCBF Series |
Power Inductor Case | 12.95mm x 9.5mm x 5.2mm |
DC Resistance Max | 0.027ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 5.2mm |
External Length / Height | 12.95mm |
External Width | 9.5mm |
Lead Spacing | 7.62mm |
No. of Pins | 2Pins |
Where can I find additional details, specifications and documents for a MCBFS5220-2R2MU?
Additional datasheets, footprints and schematics for MCBFS5220-2R2MU are listed on our Part Details page. You can also find images and similar parts to MCBFS5220-2R2MU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCBFS5220-2R2MU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCBFS5220-2R2MU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCBFS5220-2R2MU fall under?
The MCBFS5220-2R2MU is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCBFS5220-2R2MU when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCBFS5220-2R2MU you can contact the distributor directly for product support, shipping queries etc.
Is the MCBFS5220-2R2MU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCBFS5220-2R2MU have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MCBFS5220-2R2MU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCBFS5220-2R2MU often in real-time on the comparison pages.
What if I can't find stock of MCBFS5220-2R2MU?
You can fill out our help required form which you can use to request a quote for MCBFS5220-2R2MU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.