Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 415VAC |
No. of Phases | Three Phase |
Power Rating | 11kW |
Current Rating | 25A |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a MCBE1-D253N7?
Additional datasheets, footprints and schematics for MCBE1-D253N7 are listed on our Part Details page. You can also find images and similar parts to MCBE1-D253N7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCBE1-D253N7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCBE1-D253N7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCBE1-D253N7 fall under?
The MCBE1-D253N7 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to MCBE1-D253N7 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCBE1-D253N7 you can contact the distributor directly for product support, shipping queries etc.
Is the MCBE1-D253N7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCBE1-D253N7 have stock available?
There is no stock from authorised distributors for MCBE1-D253N7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCBE1-D253N7 often in real-time on the comparison pages.
What if I can't find stock of MCBE1-D253N7?
You can fill out our help required form which you can use to request a quote for MCBE1-D253N7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.