Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breadboard Type | Solderless Breadboard |
---|---|
Total Number of Tie Points | 830Tie Points |
No. of Distribution Strips / Buses | 2Bus Strips |
No. of Terminal Strips | 1 Terminal Strip |
Board Dimensions (L x W) - Imperial | 6.5" x 2.2" |
Board Dimensions (L x W) - Metric | 165mm x 56mm |
SVHC | No SVHC (15-Jan-2018) |
Board Material | ABS (Acrylonitrile Butadiene Styrene) |
Board Thickness | 1mm |
Board Type | Breadboard |
External Height | 105mm |
External Width | 183mm |
Bread Board, Abs, 183Mm X 105Mm X 8.3Mm | Newark Electronics |
BREAD BOARD, ABS, 183MM X 105MM X 8.3MM | element14 |
BREAD BOARD, ABS, 183MM X 105MM X 1MM | Farnell |
Where can I find additional details, specifications and documents for a MCBB830K?
Additional datasheets, footprints and schematics for MCBB830K are listed on our Part Details page. You can also find images and similar parts to MCBB830K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCBB830K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCBB830K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCBB830K fall under?
The MCBB830K is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to MCBB830K when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCBB830K you can contact the distributor directly for product support, shipping queries etc.
Is the MCBB830K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCBB830K have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCBB830K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCBB830K often in real-time on the comparison pages.
What if I can't find stock of MCBB830K?
You can fill out our help required form which you can use to request a quote for MCBB830K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.