Status: | Unknown |
---|---|
Series: | MCB Series |
RoHS: | Unknown |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | +80% -20% |
Dielectric Characteristic | Y5V |
Product Range | MCB Series |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance ± | +80% -20% |
Capacitor Terminals | SMD |
External Depth | 1.52mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
No. of Pins | 2Pins |
Operating Temperature Range | -30°C to +85°C |
Reel Quantity | 3000 |
Tape Width | 8mm |
Tolerance + | 80% |
Tolerance - | 20% |
Voltage Rating V DC | 16V |
Status: | Unknown |
---|---|
Series: | MCB Series |
RoHS: | Compliant |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | +80%, -20% |
Dielectric Characteristic | Y5V |
Product Range | MCB Series |
RoHS Compliant | Yes |
CAP, 2.2µF, 16V, Y5V, 1206 | element14 |
Ceramic Capacitor, 2.2Uf, 16V, Y5V, +80,-20%, 1206 | Newark Electronics |
Where can I find additional details, specifications and documents for a MCB1206F225ZCT?
Additional datasheets, footprints and schematics for MCB1206F225ZCT are listed on our Part Details page. You can also find images and similar parts to MCB1206F225ZCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCB1206F225ZCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCB1206F225ZCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCB1206F225ZCT fall under?
The MCB1206F225ZCT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCB1206F225ZCT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCB1206F225ZCT you can contact the distributor directly for product support, shipping queries etc.
Is the MCB1206F225ZCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCB1206F225ZCT have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCB1206F225ZCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCB1206F225ZCT often in real-time on the comparison pages.
What if I can't find stock of MCB1206F225ZCT?
You can fill out our help required form which you can use to request a quote for MCB1206F225ZCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.