MCAX50V108M16X38 Capacitors by Multicomp

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF 50V 20% AXIAL

Status: Unknown
Series: MCAX Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.39

Distributor Stock
Logo for Farnell
Farnell
from US$0.39
No stock
Buy Now
Logo for element14
element14
from US$0.69
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 1000µF
Voltage Rating 50V
Product Range MCAX Series
Capacitance Tolerance ± 20%
Capacitor Terminals Axial Leaded
Diameter 16mm
Lead Spacing -
Height 38mm


MCAX50V108M16X38 Capacitors by Multicomp Pro

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 50V, 20%, AXIAL

Status: Unknown
Series: MCAX Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 1000µF
Voltage Rating 50V
Product Range MCAX Series
Capacitance Tolerance ± 20%
Capacitor Terminals Axial Leaded
Lifetime @ Temperature 2000 hours @ 105°C
RoHS Compliant Yes

Alternative Descriptions

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, | element14
Aluminum Electrolytic Capacitor 1000Uf, 50V, 20%, Axial | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCAX50V108M16X38?

Additional datasheets, footprints and schematics for MCAX50V108M16X38 are listed on our Part Details page. You can also find images and similar parts to MCAX50V108M16X38 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCAX50V108M16X38 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCAX50V108M16X38 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCAX50V108M16X38 fall under?

The MCAX50V108M16X38 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCAX50V108M16X38 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCAX50V108M16X38 you can contact the distributor directly for product support, shipping queries etc.

Is the MCAX50V108M16X38 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCAX50V108M16X38 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCAX50V108M16X38.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCAX50V108M16X38 often in real-time on the comparison pages.

What if I can't find stock of MCAX50V108M16X38?

You can fill out our help required form which you can use to request a quote for MCAX50V108M16X38 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay