Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Speaker |
---|---|
Power Rating RMS | 150mW |
Impedance | 8ohm |
Sensitivity (dB) | 73dB |
Resonant Frequency | 1.5kHz |
Frequency Response Min | 700Hz |
Frequency Response Max | 4kHz |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Diameter | 22.5mm |
External Height | 8.5mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Type | Miniature |
---|---|
External Diameter - Metric | 23mm |
Impedance | 8ohm |
Power Rating Nom | 80mW |
Sound Level SPL | 73dB |
External Diameter - Imperial | 0.906" |
Frequency Response Min | 700Hz |
RoHS Compliant | Yes |
Speaker, 8 Ohm, 0.15W, Pcb Pin | Newark Electronics |
SPEAKER, 8 OHM, 0.15W, PCB PINS | element14 |
Where can I find additional details, specifications and documents for a MCABS-201-RC?
Additional datasheets, footprints and schematics for MCABS-201-RC are listed on our Part Details page. You can also find images and similar parts to MCABS-201-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCABS-201-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCABS-201-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCABS-201-RC fall under?
The MCABS-201-RC is listed under Audio Visual > Speaker Drivers & Accessories > Miscellaneous Speaker Drive Units.
Can I view similar or alternative parts?
You can view similar parts to MCABS-201-RC when available in the Miscellaneous Speaker Drive Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCABS-201-RC you can contact the distributor directly for product support, shipping queries etc.
Is the MCABS-201-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCABS-201-RC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCABS-201-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCABS-201-RC often in real-time on the comparison pages.
What if I can't find stock of MCABS-201-RC?
You can fill out our help required form which you can use to request a quote for MCABS-201-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.