Status: | Unknown |
---|---|
Series: | MCAB1123 Series |
RoHS: | Unknown |
Prices starting from US$11.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.20
|
No stock
|
Buy Now |
Blower Type | Flatpak |
---|---|
Supply Voltage | 115V |
Current Type | AC |
Fan Frame Size | 120.5mm |
External Depth | 31mm |
Flow Rate - Metric | 0.62m³/min |
Flow Rate - Imperial | 22cu.ft/min |
Noise Rating | 50dBA |
Bearing Type | Sleeve |
Power Connection Type | Terminals |
Power Rating | 18W |
Product Range | MCAB1123 Series |
IP Rating | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
Case Material | Aluminium |
Current Rating | 210mA |
External Height | 120mm |
External Width | 120mm |
Frame Dimensions | 120mm x 120mm x 120mm |
Frequency Max | 60Hz |
Frequency Min | 50Hz |
Material | Thermoplastic PBT |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Power Consumption | 18W |
Speed Range Max | 2900rpm |
BLOWER, 115VAC, 120X120X31MM | Farnell |
Where can I find additional details, specifications and documents for a MCAB1123-HST.GN?
Additional datasheets, footprints and schematics for MCAB1123-HST.GN are listed on our Part Details page. You can also find images and similar parts to MCAB1123-HST.GN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCAB1123-HST.GN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCAB1123-HST.GN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCAB1123-HST.GN fall under?
The MCAB1123-HST.GN is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to MCAB1123-HST.GN when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCAB1123-HST.GN you can contact the distributor directly for product support, shipping queries etc.
Is the MCAB1123-HST.GN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCAB1123-HST.GN have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCAB1123-HST.GN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCAB1123-HST.GN often in real-time on the comparison pages.
What if I can't find stock of MCAB1123-HST.GN?
You can fill out our help required form which you can use to request a quote for MCAB1123-HST.GN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.