Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 3A |
Switch Terminals | Solder |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Actuator / Cap Colour | Black |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 3A |
Switch Terminals | PC Pin |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
SWITCH, SPDT, ON-ON, VERT R/A | Farnell |
Switch, Spdt, On-On, Vert R/A | Newark Electronics |
Where can I find additional details, specifications and documents for a MC8MSLP1B06M7QES?
Additional datasheets, footprints and schematics for MC8MSLP1B06M7QES are listed on our Part Details page. You can also find images and similar parts to MC8MSLP1B06M7QES on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC8MSLP1B06M7QES on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC8MSLP1B06M7QES price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC8MSLP1B06M7QES fall under?
The MC8MSLP1B06M7QES is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC8MSLP1B06M7QES when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC8MSLP1B06M7QES you can contact the distributor directly for product support, shipping queries etc.
Is the MC8MSLP1B06M7QES RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC8MSLP1B06M7QES have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for MC8MSLP1B06M7QES.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC8MSLP1B06M7QES often in real-time on the comparison pages.
What if I can't find stock of MC8MSLP1B06M7QES?
You can fill out our help required form which you can use to request a quote for MC8MSLP1B06M7QES from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.