MC74VHC1G86DFT1G Standard Logic by ON Semiconductor

Single 2-Input Exclusive OR Gate

Status: Unknown
Series: MC74VHC1G86
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC74VHC1G86 is an advanced high speed CMOS 2-input Exclusive OR gate fabricated with silicon gate CMOS technology. It achieves high speed operation similar to equivalent Bipolar Schottky TTL while maintaining CMOS low power dissipation. The internal circuit is composed of three stages, including a buffer output which provides high noise immunity and stable output. The MC74VHC1G86 input structure provides protection when voltages up to 5.5V are applied, regardless of the supply voltage. This allows the MC74VHC1G86 to be used to interface 5V circuits to 3 V circuits.

Where to Buy

Prices starting from US$0.0363

Distributor Stock
Logo for Farnell
Farnell
from US$0.0363
No stock
Buy Now
Logo for element14
element14
from US$0.0397
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

High Speed: tPD = 3.5ns (Typ) at VCC = 5V
Low Power Dissipation: ICC = 1µA (Max) at TA = 25°C
Power Down Protection Provided on Inputs
Balanced Propagation Delays
Pin and Function Compatible with Other Standard Logic Families
Chip Complexity: FETs = <100
Pb-Free Packages are Available

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Single Xor Gate, 2I/P, Sot-353-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC74VHC1G86DFT1G?

Additional datasheets, footprints and schematics for MC74VHC1G86DFT1G are listed on our Part Details page. You can also find images and similar parts to MC74VHC1G86DFT1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC74VHC1G86DFT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74VHC1G86DFT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC74VHC1G86DFT1G fall under?

The MC74VHC1G86DFT1G is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.

Can I view similar or alternative parts?

You can view similar parts to MC74VHC1G86DFT1G when available in the Logic Gates range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC74VHC1G86DFT1G you can contact the distributor directly for product support, shipping queries etc.

Is the MC74VHC1G86DFT1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC74VHC1G86DFT1G have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC74VHC1G86DFT1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC74VHC1G86DFT1G often in real-time on the comparison pages.

What if I can't find stock of MC74VHC1G86DFT1G?

You can fill out our help required form which you can use to request a quote for MC74VHC1G86DFT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay