MC74VHC1G03DTT1G Standard Logic by ON Semiconductor

Single 2-Input NOR Gate, Open Drain

Status: Unknown
Series: MC74VHC1G03
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC74VHC1G03 is an advanced high speed CMOS 2input NOR gate with an open drain output fabricated with silicon gate CMOS technology. The internal circuit is composed of multiple stages, including an open drain output which provides the capability to set output switching level. This allows the MC74VHC1G03 to be used to interface 5 V circuits to circuits of any voltage between VCC and 5.5 V using an external resistor and power supply. The MC74VHC1G03 input structure provides protection when voltages up to 5.5 V are applied, regardless of the supply voltage.

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Farnell
Farnell
from US$0.19
100,365
in stock
Buy Now
Logo for element14
element14
from US$0.41
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

High Speed: tPD = 3.6ns (Typ) at VCC = 5V
Low Internal Power Dissipation: ICC = 1µA (Max) at TA = 25°C
Power Down Protection Provided on Inputs
Pin and Function Compatible with Other Standard Logic Families
Chip Complexity: FETs = 62
Pb-Free Packages are Available

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Ic, Single Nand Gate, 2I/P, Sot-23-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC74VHC1G03DTT1G?

Additional datasheets, footprints and schematics for MC74VHC1G03DTT1G are listed on our Part Details page. You can also find images and similar parts to MC74VHC1G03DTT1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC74VHC1G03DTT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74VHC1G03DTT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC74VHC1G03DTT1G fall under?

The MC74VHC1G03DTT1G is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.

Can I view similar or alternative parts?

You can view similar parts to MC74VHC1G03DTT1G when available in the Logic Gates range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC74VHC1G03DTT1G you can contact the distributor directly for product support, shipping queries etc.

Is the MC74VHC1G03DTT1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC74VHC1G03DTT1G have stock available?

Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for MC74VHC1G03DTT1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC74VHC1G03DTT1G often in real-time on the comparison pages.

What if I can't find stock of MC74VHC1G03DTT1G?

You can fill out our help required form which you can use to request a quote for MC74VHC1G03DTT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay