Status: | Active |
---|---|
Series: | MC74VHC1G02 |
RoHS: | Compliant |
Prices starting from US$0.06
High Speed: tPD = 3.5ns (Typ) at VCC = 5V |
Low Power Dissipation: ICC = 1µA (Max) at TA = 25°C |
Power Down Protection Provided on Inputs |
Balanced Propagation Delays |
Pin and Function Compatible with Other Standard Logic Families |
Chip Complexity: FETs = ≤ 100 |
Pb-Free Packages are Available |
Description | MC74VHC1G02 |
---|---|
Compliance | Pb-free Halide free |
Type | NOR |
Channels | 1 |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 3.5 |
IO Max (mA) | 8 |
Package Type | TSOP-5 / SOT-23-5 |
GATES & INVERTERS | Farnell |
IC: digital | Transfer Multisort Elektronik |
NOR GATE, SINGLE, 2I/P, SOT-23-5 | element14 |
NOR Gate 1-Element 2-IN CMOS 5-Pin TSOP T/R | Avnet America |
Nor Gate, Single, 2I/P, Sot-23-5 | Newark Electronics |
MC74VHC1G02DTT1G, 2-Input NOR Logic Gate, 2 - 5.5 V, 5-Pin TSOP | ON Semiconductor MC74VHC1G02DTT1G | RS Americas |
Where can I find additional details, specifications and documents for a MC74VHC1G02DTT1G?
Additional datasheets, footprints and schematics for MC74VHC1G02DTT1G are listed on our Part Details page. You can also find images and similar parts to MC74VHC1G02DTT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74VHC1G02DTT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74VHC1G02DTT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74VHC1G02DTT1G fall under?
The MC74VHC1G02DTT1G is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC74VHC1G02DTT1G when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74VHC1G02DTT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74VHC1G02DTT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74VHC1G02DTT1G have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, element14, Avnet America and Newark Electronics have stock available or on a lead time for MC74VHC1G02DTT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74VHC1G02DTT1G often in real-time on the comparison pages.
What if I can't find stock of MC74VHC1G02DTT1G?
You can fill out our help required form which you can use to request a quote for MC74VHC1G02DTT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.