Status: | Active |
---|---|
Series: | MC74VHC04 |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
No stock
|
Buy Now | |
Future Electronics
from US$0.19
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
element14
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.21
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Speed: tPD = 3.8ns (Typ) at VCC = 5V |
Low Power Dissipation: ICC = 2µA (Max) at TA = 25 C |
High Noise Immunity: VNIH = VNIL = 28% VCC |
Power Down Protection Provided on Inputs |
Balanced Propagation Delays |
Designed for 2V to 5.5V Operating Range |
Low Noise: VOLP = 0.8V (Max) |
Pin and Function Compatible with Other Standard Logic Families |
Latchup Performance Exceeds 300mA |
ESD Performance: HBM > 2000V; Machine Model > 200V |
Chip Complexity: 36 FETs or 9 Equivalent Gates |
These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices. Please see our website at www.onsemi.com for specific Pb-free orderable part numbers, or contact your local ON Semiconductor sales office or representative. |
Description | MC74VHC04 |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | CMOS |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 12 |
IO Max (mA) | 8 |
Package Type | SOIC-14 |
MC74VHC Series 5.5 V Inverter Surface Mount Shifter - SOIC-14 | Future Electronics |
Inverter 6-Element CMOS 14-Pin SOIC T/R | EBV Elektronik |
MC74VHC04DR2G, LOG CMOS INVERTER HEX | RS |
Ic,logic Gate,hex Inverter,ahc/Vhc-Cmos,sop,14Pin,plastic |Onsemi MC74VHC04DR2G | Newark Electronics |
MC74VHC04DR2G, Hex, Bipolar Schottky TTL Inverter, 2 - 5.5 V, 14-Pin SOIC | ON Semiconductor MC74VHC04DR2G | RS Americas |
INVERTER, HEX, 1 I/P, SOIC-14 | element14 |
Where can I find additional details, specifications and documents for a MC74VHC04DR2G?
Additional datasheets, footprints and schematics for MC74VHC04DR2G are listed on our Part Details page. You can also find images and similar parts to MC74VHC04DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74VHC04DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74VHC04DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74VHC04DR2G fall under?
The MC74VHC04DR2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74VHC04DR2G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74VHC04DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74VHC04DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74VHC04DR2G have stock available?
Authorised distributors including Future Electronics, EBV Elektronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for MC74VHC04DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74VHC04DR2G often in real-time on the comparison pages.
What if I can't find stock of MC74VHC04DR2G?
You can fill out our help required form which you can use to request a quote for MC74VHC04DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.