MC74LCX32DTG Standard Logic by ON Semiconductor

Low Voltage Quad 2-Input OR Gate with 5V-Tolerant Inputs

Status: Unknown
Series: MC74LCX32
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC74LCX32 is a high performance, quad 2-input OR gate operating from a 2.7 to 3.6V supply. High impedance TTL compatible inputs significantly reduce current loading to input drivers while TTL compatible outputs offer improved switching noise performance. A VIspecification of 5.5V allows MC74LCX32 inputs to be safely driven from5V devices. Current drive capability is 24mA at the outputs.

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
70,440
in stock
Buy Now
Logo for element14
element14
from US$0.21
475
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.12
437
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now

Features

Designed for 2.7 to 3.6V VCC Operation
5V Tolerant Inputs - Interface Capability With 5V TTL Logic
LVTTL Compatible
LVCMOS Compatible
24mA Balanced Output Sink and Source Capability
Near Zero Static Supply Current (10mA) Substantially Reduces System Power Requirements
Latchup Performance Exceeds 500mA
ESD Performance: Human Body Model >2000V; Machine Model >200V
Pb-Free Packages are Available*

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

IC: digital | Transfer Multisort Elektronik
OR Gate 4-Element 2-IN CMOS 14-Pin TSSOP Rail | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC74LCX32DTG?

Additional datasheets, footprints and schematics for MC74LCX32DTG are listed on our Part Details page. You can also find images and similar parts to MC74LCX32DTG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC74LCX32DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74LCX32DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC74LCX32DTG fall under?

The MC74LCX32DTG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.

Can I view similar or alternative parts?

You can view similar parts to MC74LCX32DTG when available in the Logic Gates range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC74LCX32DTG you can contact the distributor directly for product support, shipping queries etc.

Is the MC74LCX32DTG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC74LCX32DTG have stock available?

Authorised distributors including Farnell, element14, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for MC74LCX32DTG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC74LCX32DTG often in real-time on the comparison pages.

What if I can't find stock of MC74LCX32DTG?

You can fill out our help required form which you can use to request a quote for MC74LCX32DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay