Status: | Active |
---|---|
Series: | MC74HC238A |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
129
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
667
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
129
in stock
|
Buy Now | |
element14
from US$0.18
|
129
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Drive Capability: 10 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS and TTL |
Operating Voltage Range: 2.0 to 6.0 V |
Low Input Current: 1.0 µA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 100 FETs or 29 Equivalent Gates |
These are PbFree Devices |
Applications |
---|
Industrial |
Description | MC74HC238A |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 19 |
IO Max (mA) | null |
Package Type | TSSOP-16 |
IC: digital | Transfer Multisort Elektronik |
Decoder/Demultiplexer, 1:8, Tssop-8 | Newark Electronics |
DECODER/DEMULTIPLEXER, 1:8, TSSOP-8 | element14 |
DECODER/DEMULTIPLEXER, 1: 8, TSSOP-8 | Farnell |
MC74HC238A Series 6 V Surface Mount 1-of-8 Decoder / Demultiplexer - TSSOP-16 | Future Electronics |
Decoder/Demultiplexer Single 3-to-8 16-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC74HC238ADTR2G?
Additional datasheets, footprints and schematics for MC74HC238ADTR2G are listed on our Part Details page. You can also find images and similar parts to MC74HC238ADTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC238ADTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC238ADTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC238ADTR2G fall under?
The MC74HC238ADTR2G is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to MC74HC238ADTR2G when available in the Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC238ADTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC238ADTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC238ADTR2G have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MC74HC238ADTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC238ADTR2G often in real-time on the comparison pages.
What if I can't find stock of MC74HC238ADTR2G?
You can fill out our help required form which you can use to request a quote for MC74HC238ADTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.