Status: | Active |
---|---|
Series: | MC74HC1G04 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
5,950
in stock
|
Buy Now | |
element14
from US$0.16
|
5,950
in stock
|
Buy Now | |
Farnell
from US$0.11
|
5,950
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
325
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
High Speed: tPD = 7ns (Typ) at VCC = 5V |
Low Power Dissipation: ICC = 1mA (Max) at TA = 25°C |
High Noise Immunity |
Balanced Propagation Delays (tpLH = tpHL) |
Symmetrical Output Impedance (IOH = IOL = 2mA) |
Chip Complexity: FET = 105; Equivalent Gate = 26 |
Description | MC74HC1G04 |
---|---|
Compliance | Pb-free Halide free |
Type | Inverter |
Channels | 1 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 20 |
IO Max (mA) | 2 |
Package Type | TSOP-5 / SOT-23-5 |
Single Inverter, Sot-23-5 | Newark Electronics |
SINGLE INVERTER, SOT-23-5 | element14 |
MC74HC1G04DTT1G, CMOS SNGL GATE HI SPD | RS |
MC74HC1G04DTT1G CMOS Inverter, 2 - 6 V TSOP, 5-Pin | ON Semiconductor MC74HC1G04DTT1G | RS Americas |
Inverter 1-Element CMOS 5-Pin TSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC74HC1G04DTT1G?
Additional datasheets, footprints and schematics for MC74HC1G04DTT1G are listed on our Part Details page. You can also find images and similar parts to MC74HC1G04DTT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC1G04DTT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC1G04DTT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC1G04DTT1G fall under?
The MC74HC1G04DTT1G is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC74HC1G04DTT1G when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC1G04DTT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC1G04DTT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC1G04DTT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for MC74HC1G04DTT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC1G04DTT1G often in real-time on the comparison pages.
What if I can't find stock of MC74HC1G04DTT1G?
You can fill out our help required form which you can use to request a quote for MC74HC1G04DTT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.