Status: | Unknown |
---|---|
Series: | MC74HC1G00 |
RoHS: | Compliant |
Prices starting from US$0.0221
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0363
|
8,140
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
8,140
in stock
|
Buy Now | |
element14
from US$0.0419
|
8,140
in stock
|
Buy Now | |
Future Electronics
from US$0.0333
|
-
|
Buy Now | |
Avnet America
from US$0.0221
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Speed: tPD = 7ns (Typ) at VCC = 5V |
Low Power Dissipation: ICC = 1mA (Max) at TA = 25°C |
High Noise Immunity |
Balanced Propagation Delays (tpLH = tpHL) |
Symmetrical Output Impedance (IOH = IOL = 2mA) |
Chip Complexity: FETs = <100 |
Benefits |
---|
Integrates with older CMOS technologies |
Improved battery life |
Applications |
---|
Telecom/Server Computing Video Analytics Wireless |
End Products |
---|
Solid State Drive (SSD) Keyboard and Mouse Digital Power Supply LCD Display Wireless Headset |
Compliance | Pb-free Halide free |
---|
GATES & INVERTERS | Farnell |
Nand Gate, Single, 2 I/P, Sc-88A-5 | Newark Electronics |
NAND GATE, SINGLE, 2 I/P, SC-88A-5 | element14 |
74HC Series 2 to 6 V 2.6 mA Surface Mount Single 2-Input NAND Gate - SC-88A | Future Electronics |
NAND Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R | Avnet America |
MC74HC1G00DFT1G, 2-Input NAND Logic Gate, 2 - 6 V, 5-Pin SC-70 | ON Semiconductor MC74HC1G00DFT1G | RS Americas |
Where can I find additional details, specifications and documents for a MC74HC1G00DFT1G?
Additional datasheets, footprints and schematics for MC74HC1G00DFT1G are listed on our Part Details page. You can also find images and similar parts to MC74HC1G00DFT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC1G00DFT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC1G00DFT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC1G00DFT1G fall under?
The MC74HC1G00DFT1G is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC74HC1G00DFT1G when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC1G00DFT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC1G00DFT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC1G00DFT1G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for MC74HC1G00DFT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC1G00DFT1G often in real-time on the comparison pages.
What if I can't find stock of MC74HC1G00DFT1G?
You can fill out our help required form which you can use to request a quote for MC74HC1G00DFT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.