Status: | Active |
---|---|
Series: | MC74ACT153 |
RoHS: | Compliant |
Prices starting from US$0.21
Outputs Source/Sink 24 mA |
ACT153 Has TTL Compatible Inputs |
These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices. Please see our website at www.onsemi.com for specific Pb-free orderable part numbers, or contact your local ON Semiconductor sales office or representative. |
Description | MC74ACT153 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 11.5 |
IO Max (mA) | 24 |
Package Type | SOIC-16 |
ON Semiconductor, MC74ACT153DG | RS |
Analogue Mux, 2 Ch, 4:1, Soic-16 | Newark Electronics |
MC74ACT153 Series 4.5 to 5.5 Vdc Dual 4-Input Multiplexer - SOIC-16 | Future Electronics |
Multiplexer 1-Element CMOS 8-IN 16-Pin SOIC Rail | Avnet America |
ANALOGUE MUX, 2 CH, 4: 1, SOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a MC74ACT153DG?
Additional datasheets, footprints and schematics for MC74ACT153DG are listed on our Part Details page. You can also find images and similar parts to MC74ACT153DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74ACT153DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74ACT153DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74ACT153DG fall under?
The MC74ACT153DG is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to MC74ACT153DG when available in the Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74ACT153DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74ACT153DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74ACT153DG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MC74ACT153DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74ACT153DG often in real-time on the comparison pages.
What if I can't find stock of MC74ACT153DG?
You can fill out our help required form which you can use to request a quote for MC74ACT153DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.