Status: | Active |
---|---|
Series: | MC74AC86 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
3,758
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
3,758
in stock
|
Buy Now | |
element14
from US$0.27
|
3,758
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
2,585
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
158
in stock
|
Buy Now | |
Schukat Electronic
from US$0.28
|
55
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
3-State Outputs Drive Bus Lines or Buffer Memory Address Registers |
Outputs Source/Sink 24 mA |
ACT241 Has TTL Compatible Inputs |
Pb-Free Packages are Available* |
Description | MC74AC86 |
---|---|
Compliance | Pb-free Halide free |
Type | XOR |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | null |
IO Max (mA) | 24 |
Package Type | SOIC-14 |
Ex-Or Gate, Quad, 2 I/P, Soic-14 | Newark Electronics |
EX-OR GATE, QUAD, 2 I/P, SOIC-14 | element14 |
MC74AC86 Series 6 V SMT Quad 2-Input Exclusive OR Gate - SOIC-14 | Future Electronics |
IC: digital | Transfer Multisort Elektronik |
Quad 2Inp Excl OR Gate SO14 | Schukat Electronic |
XOR Gate 4-Element 2-IN CMOS 14-Pin SOIC Rail | Avnet America |
Where can I find additional details, specifications and documents for a MC74AC86DG?
Additional datasheets, footprints and schematics for MC74AC86DG are listed on our Part Details page. You can also find images and similar parts to MC74AC86DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74AC86DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74AC86DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74AC86DG fall under?
The MC74AC86DG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC74AC86DG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74AC86DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74AC86DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74AC86DG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for MC74AC86DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74AC86DG often in real-time on the comparison pages.
What if I can't find stock of MC74AC86DG?
You can fill out our help required form which you can use to request a quote for MC74AC86DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.