Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Bag Type | Static Shielding Bag (Metal-In) |
---|---|
Length - Imperial | 24" |
Length - Metric | 609mm |
Width - Imperial | 18" |
Bag Thickness | 76.2µm |
Bag Color | Transparent |
Seal Type | Heat Seal |
Product Range | - |
Static Shielding Bag, Metal-In, Open | Newark Electronics |
Where can I find additional details, specifications and documents for a MC36494?
Additional datasheets, footprints and schematics for MC36494 are listed on our Part Details page. You can also find images and similar parts to MC36494 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC36494 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC36494 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC36494 fall under?
The MC36494 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Anti Static Bags.
Can I view similar or alternative parts?
You can view similar parts to MC36494 when available in the Anti Static Bags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC36494 you can contact the distributor directly for product support, shipping queries etc.
Is the MC36494 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC36494 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MC36494.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC36494 often in real-time on the comparison pages.
What if I can't find stock of MC36494?
You can fill out our help required form which you can use to request a quote for MC36494 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.