Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | HDMI A Plug |
---|---|
Connector Type B | HDMI A Plug |
Cable Length - Imperial | 9.8ft |
Cable Length - Metric | 3m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Assembly Type | Audio Video |
Cable Length | 3m |
Conductor Size | 28AWG |
Insulation Resistance | 20Mohm-m |
Lead Length | 3m |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | HDMI Plug |
---|---|
Connector Type B | HDMI Plug |
Cable Length - Imperial | 9.8ft |
Cable Length - Metric | 3m |
Jacket Color | Black |
Cable Length | 3m |
RoHS Compliant | Yes |
CABLE ASSEMBLY, HDMI, TO HDMI, 3M | element14 |
Hdmi Audio/Video Cable, 3M, 28Awg, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a MC34947?
Additional datasheets, footprints and schematics for MC34947 are listed on our Part Details page. You can also find images and similar parts to MC34947 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34947 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34947 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34947 fall under?
The MC34947 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to MC34947 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34947 you can contact the distributor directly for product support, shipping queries etc.
Is the MC34947 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34947 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC34947.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34947 often in real-time on the comparison pages.
What if I can't find stock of MC34947?
You can fill out our help required form which you can use to request a quote for MC34947 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.