MC3486NE4 Semiconductors - ICs by Texas Instruments

LINE RECEIVER QUAD RS422/423 3486

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Device Type Differential Receiver
IC Interface Type RS422 RS423
No. of Receivers 4Receivers
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Driver Case Style DIP
No. of Pins 16Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL -
IC Generic Number MC3486
SVHC No SVHC (27-Jun-2018)
Base Number 3486
Data Rate 10Mbps
Device Marking MC3486NE4
IC Temperature Range Commercial
Line Bus Drive Receive Transceiver Type Quad Differential RS-422 / RS-423
Logic Function Number 3486
No. of Drivers 4Drivers
Operating Temperature Range 0°C to +70°C
Propagation Delay 28ns
Supply Current 85mA
Supply Voltage Range 4.75V to 5.25V
Termination Type Through Hole


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC3486NE4?

Additional datasheets, footprints and schematics for MC3486NE4 are listed on our Part Details page. You can also find images and similar parts to MC3486NE4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC3486NE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC3486NE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC3486NE4 fall under?

The MC3486NE4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to MC3486NE4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC3486NE4 you can contact the distributor directly for product support, shipping queries etc.

Is the MC3486NE4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC3486NE4 have stock available?

There is no stock from authorised distributors for MC3486NE4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC3486NE4 often in real-time on the comparison pages.

What if I can't find stock of MC3486NE4?

You can fill out our help required form which you can use to request a quote for MC3486NE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay