Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Multicomp's 4.2mm Housings |
Wire Size AWG Min | 16AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Current Rating | 9A |
Gender | Receptacle |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Gender | Socket |
---|---|
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 4.2mm Connectors |
Wire Size AWG Min | 16AWG |
RoHS Compliant | Yes |
Connector Contact, Socket, 16Awg Crimp | Newark Electronics |
CRIMP SOCKET, 4.2MM, 16 AWG | element14 |
Where can I find additional details, specifications and documents for a MC346773?
Additional datasheets, footprints and schematics for MC346773 are listed on our Part Details page. You can also find images and similar parts to MC346773 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC346773 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC346773 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC346773 fall under?
The MC346773 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC346773 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC346773 you can contact the distributor directly for product support, shipping queries etc.
Is the MC346773 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC346773 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC346773.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC346773 often in real-time on the comparison pages.
What if I can't find stock of MC346773?
You can fill out our help required form which you can use to request a quote for MC346773 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.