Status: | Unknown |
---|---|
Series: | 2266(5566)S Series |
RoHS: | Unknown |
Pitch Spacing | 4.2mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | 2266(5566)S Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | PCB Mount |
Connector Mounting Orientation | PCB |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 9A |
Insulation Resistance | 1000Mohm |
Material | Nylon 6.6 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 600V |
Status: | Unknown |
---|---|
Series: | 2266(5566)S Series |
RoHS: | Compliant |
Connector Systems | Wire-to-Board |
---|---|
Pitch Spacing | 4.2mm |
No. of Rows | 2Rows |
No. of Contacts | 4Contacts |
Contact Termination Type | Through Hole |
Product Range | 2266(5566)S Series |
RoHS Compliant | Yes |
HEADER, VERTICAL, DUAL ROW, 4 WAY, 4.2MM | element14 |
Wire-Board Connector, Receptacle, 4 Position, 4.2Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a MC34659?
Additional datasheets, footprints and schematics for MC34659 are listed on our Part Details page. You can also find images and similar parts to MC34659 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34659 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34659 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34659 fall under?
The MC34659 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC34659 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34659 you can contact the distributor directly for product support, shipping queries etc.
Is the MC34659 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34659 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC34659.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34659 often in real-time on the comparison pages.
What if I can't find stock of MC34659?
You can fill out our help required form which you can use to request a quote for MC34659 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.