Status: | Unknown |
---|---|
Series: | MC34 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | MC34 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Colour | White |
Connector Mounting Orientation | Cable |
Contact Termination | Crimp |
Insulation Resistance | 1000Mohm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Crimp |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 18AWG |
Status: | Unknown |
---|---|
Series: | MC34 Series |
RoHS: | Compliant |
Product Range | MC34 Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Positions |
Pitch Spacing | 1.25mm |
For Use With | MC34 Series Contacts |
Contact Material | Brass |
No. of Rows | 1Rows |
RoHS Compliant | Yes |
Wire-Board Connector, Receptacle 6 Position, 3.96Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a MC34499?
Additional datasheets, footprints and schematics for MC34499 are listed on our Part Details page. You can also find images and similar parts to MC34499 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34499 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34499 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34499 fall under?
The MC34499 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC34499 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34499 you can contact the distributor directly for product support, shipping queries etc.
Is the MC34499 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34499 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MC34499.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34499 often in real-time on the comparison pages.
What if I can't find stock of MC34499?
You can fill out our help required form which you can use to request a quote for MC34499 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.