Status: | Unknown |
---|---|
Series: | MC34 Series |
RoHS: | Unknown |
Product Range | MC34 Series |
---|---|
Gender | Receptacle |
No. of Positions | 8Ways |
Pitch Spacing | 2.54mm |
For Use With | 2218T Crimp Contacts |
SVHC | No SVHC (15-Jan-2019) |
Colour | Dark White |
Connector Mounting Orientation | Cable |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
No. of Contacts | 8Contacts |
No. of Rows | 1Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Crimp |
Status: | Unknown |
---|---|
Series: | MC34 Series |
RoHS: | Compliant |
Product Range | MC34 Series |
---|---|
Gender | Receptacle |
No. of Positions | 8Positions |
Pitch Spacing | 2.54mm |
For Use With | 2218T Crimp Contacts |
Contact Material | Brass |
No. of Rows | 1Rows |
RoHS Compliant | Yes |
CRIMP HOUSING, 2.54MM, 8WAY | element14 |
Wire-Board Connector, Receptacle 8 Position, 2.54Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a MC34489?
Additional datasheets, footprints and schematics for MC34489 are listed on our Part Details page. You can also find images and similar parts to MC34489 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34489 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34489 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34489 fall under?
The MC34489 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC34489 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34489 you can contact the distributor directly for product support, shipping queries etc.
Is the MC34489 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34489 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC34489.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34489 often in real-time on the comparison pages.
What if I can't find stock of MC34489?
You can fill out our help required form which you can use to request a quote for MC34489 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.