MC343151 Connectors by Multicomp

CRIMP PIN 4.2MM 22-28 AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0128

Distributor Stock
Logo for Farnell
Farnell
from US$0.0128
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0400
-
Buy Now
Logo for element14
element14
from US$0.0235
-
Buy Now

Specifications

Product Range -
Contact Gender Pin
Contact Termination Type Crimp
Wire Size AWG Max 22AWG
Contact Plating Tin Plated Contacts
For Use With Multicomp's 4.2mm Housings
Wire Size AWG Min 28AWG
Contact Material Brass
SVHC No SVHC (15-Jan-2019)
Contact Termination Crimp
Current Rating 9A
Gender Plug
Wire Size (AWG) 28AWG to 22AWG


MC343151 Plug & Socket Connectors & Components by Multicomp Pro

CONNECTOR CONTACT, PIN, 28-22AWG, CRIMP

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Contact Gender Pin
Contact Termination Type Crimp
Wire Size AWG Max 22AWG
Contact Plating Tin Plated Contacts
For Use With 4.2mm Connectors
Wire Size AWG Min 28AWG
RoHS Compliant Yes

Alternative Descriptions

Connector Contact, Pin, 28-22Awg, Crimp | Newark Electronics
CRIMP PIN, 4..2MM, 22-28 AWG.. | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC343151?

Additional datasheets, footprints and schematics for MC343151 are listed on our Part Details page. You can also find images and similar parts to MC343151 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC343151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC343151 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC343151 fall under?

The MC343151 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to MC343151 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC343151 you can contact the distributor directly for product support, shipping queries etc.

Is the MC343151 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC343151 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC343151.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC343151 often in real-time on the comparison pages.

What if I can't find stock of MC343151?

You can fill out our help required form which you can use to request a quote for MC343151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay