Status: | Active |
---|---|
Series: | MC34167 |
RoHS: | Compliant |
Prices starting from US$1.95
Output Switch Current in Excess of 5.0 A |
Fixed Frequency Oscillator (72 kHz) with On-Chip Timing |
Provides 5.05 V Output without External Resistor Divider |
Precision 2% Reference |
0% to 95% Output Duty Cycle |
Cycle-by-Cycle Current Limiting |
Undervoltage Lockout with Hysteresis |
Internal Thermal Shutdown |
Operation from 7.5 V to 40 V |
Standby Mode Reduces Power Supply Current to 36 µA |
Economical 5-Lead TO-220 Package with Two Optional Leadforms |
Also Available in Surface Mount D2 PAK Package |
Moisture Sensitivity Level (MSL) Equals 1 |
Pb-Free Packages are Available |
Applications |
---|
Digital TV (LCD, PDP) |
Battery chargers |
End Products |
---|
Efficient system pre-regulator for linear voltage regulators |
Description | MC34167 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Up/Step-Down |
Control Mode | Voltage Mode |
VCC Min (V) | 7.5 |
VCC Max (V) | 40 |
VO Typ (V) | 40 |
IO Typ (A) | 5 |
Efficiency (%) | 80 |
fSW Typ (kHz) | 72 |
Package Type | D2PAK-5 |
Sw.Regulator 5A Step-Up/Down/Inv D2PAK-5 | RS |
MC34167 Series 5 A Step-Up / Down/Inverting Switching Regulator | Future Electronics |
Conv DC-DC Single Non-Inv/Inv/Step Up/Step Down 7.5V to 40V 6-Pin(5+Tab) D2PAK Rail | Avnet America |
Sw.Regulator 5A Step-Up/Down/Inv D2PAK-5 | ON Semiconductor MC34167D2TG | RS Americas |
Where can I find additional details, specifications and documents for a MC34167D2TG?
Additional datasheets, footprints and schematics for MC34167D2TG are listed on our Part Details page. You can also find images and similar parts to MC34167D2TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34167D2TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34167D2TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34167D2TG fall under?
The MC34167D2TG is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to MC34167D2TG when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34167D2TG you can contact the distributor directly for product support, shipping queries etc.
Is the MC34167D2TG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC34167D2TG have stock available?
Authorised distributors including Farnell, RS, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MC34167D2TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34167D2TG often in real-time on the comparison pages.
What if I can't find stock of MC34167D2TG?
You can fill out our help required form which you can use to request a quote for MC34167D2TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.