Status: | Unknown |
---|---|
Series: | MC34074A |
RoHS: | Compliant |
Wide Bandwidth: 4.5 MHz |
High Slew Rate: 13 V/µs |
Fast Settling Time: 1.1 µs to 0.1% |
Wide Single Supply Operation: 3.0 V to 44 V |
Wide Input Common Mode Voltage Range: Includes Ground (VEE) |
Low Input Offset Voltage: 3.0 mV Maximum (A Suffix) |
Large Output Voltage Swing: -14.7 V to +14 V (with +/-15 V Supplies) |
Large Capacitance Drive Capability: 0 pF to 10,000 pF |
Low Total Harmonic Distortion: 0.02% |
Excellent Phase Margin: 60° |
Excellent Gain Margin: 12 dB |
Output Short Circuit Protection |
Applications |
---|
Instrumentation and Control |
Compliance | Pb-free Halide free |
---|
IC, OP AMP, SINGLE SUPPLY | element14 |
Where can I find additional details, specifications and documents for a MC34074APG?
Additional datasheets, footprints and schematics for MC34074APG are listed on our Part Details page. You can also find images and similar parts to MC34074APG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34074APG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34074APG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34074APG fall under?
The MC34074APG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to MC34074APG when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34074APG you can contact the distributor directly for product support, shipping queries etc.
Is the MC34074APG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC34074APG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC34074APG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34074APG often in real-time on the comparison pages.
What if I can't find stock of MC34074APG?
You can fill out our help required form which you can use to request a quote for MC34074APG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.