Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.59
|
135
in stock
|
Buy Now | |
Farnell
from US$1.96
|
6,700
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
-
|
Buy Now | |
Future Electronics
from US$1.92
|
-
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
RS Americas
from US$2.40
|
-
|
Buy Now | |
element14
from US$1.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 20V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Switching Frequency | 2.2MHz |
Topology | Flyback |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Frequency | 2050kHz |
Input Voltage Max | 20V |
Operating Temperature Range | 0°C to +70°C |
Output Current | 10mA |
Output Current Max | 0.3A |
Output Voltage Max | 10.3V |
Primary Input Voltage | 18V |
Termination Type | Through Hole |
IC, POWER SUPPLY | Farnell |
MC34067PG, ANA SMPS DB END HI FREQ | RS |
Resonant Mode Controller, 16-Dip | Newark Electronics |
MC33067 Series 20 V 2200 kHz High Performance Resonant Mode Controller - PDIP-16 | Future Electronics |
Resonant Mode Controller 16-Pin PDIP Rail | Avnet America |
MC34067PG, Dual PWM Voltage Mode Controller, 1.5 A, 2200 kHz, 16-Pin PDIP | ON Semiconductor MC34067PG | RS Americas |
Where can I find additional details, specifications and documents for a MC34067PG?
Additional datasheets, footprints and schematics for MC34067PG are listed on our Part Details page. You can also find images and similar parts to MC34067PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34067PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34067PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34067PG fall under?
The MC34067PG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MC34067PG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34067PG you can contact the distributor directly for product support, shipping queries etc.
Is the MC34067PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34067PG have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MC34067PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34067PG often in real-time on the comparison pages.
What if I can't find stock of MC34067PG?
You can fill out our help required form which you can use to request a quote for MC34067PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.