Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPDT |
Switch Operation | On-Off-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 250V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Bezel Depth | 22.7mm |
Bezel Height | 15mm |
Bezel Width | 21mm |
Colour | Black |
Contact Current AC Max | 10A |
Contact Resistance | 20mohm |
Contact Voltage AC Max | 250V |
Dielectric Strength VDC | 3.5kV |
External Depth | 22.7mm |
Inductive Current Rating | 4A |
Insulation Resistance | 50Mohm |
No. of Mechanical Operations | 100000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | 0°C |
Panel Cutout Width | 22.1mm |
Panel Cutout length | 27.2mm |
Panel Thickness Max | 3mm |
Panel Thickness Min | 1mm |
Resistive Current Rating | 10A |
Tab Blade Thickness | 6.3mm |
Tab Width | 6.3mm |
ROCKER SWITCH, DPDT, CTR OFF | element14 |
Where can I find additional details, specifications and documents for a MC3350-041-91?
Additional datasheets, footprints and schematics for MC3350-041-91 are listed on our Part Details page. You can also find images and similar parts to MC3350-041-91 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC3350-041-91 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC3350-041-91 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC3350-041-91 fall under?
The MC3350-041-91 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC3350-041-91 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC3350-041-91 you can contact the distributor directly for product support, shipping queries etc.
Is the MC3350-041-91 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC3350-041-91 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC3350-041-91.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC3350-041-91 often in real-time on the comparison pages.
What if I can't find stock of MC3350-041-91?
You can fill out our help required form which you can use to request a quote for MC3350-041-91 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.