Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage AC Min | 85V |
---|---|
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | SOIC |
No. of Pins | 16Pins |
Power Rating | - |
Topology | Flyback |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage | 15.5V |
No. of Outputs | 1Outputs |
Output Current | 5mA |
Supply Voltage Max | 265VAC |
Supply Voltage Min | 85VAC |
SMPS CNTRL, CCM, 126KHZ, 5.05VREF, 16SO | Farnell |
Where can I find additional details, specifications and documents for a MC33364DG?
Additional datasheets, footprints and schematics for MC33364DG are listed on our Part Details page. You can also find images and similar parts to MC33364DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33364DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33364DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33364DG fall under?
The MC33364DG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MC33364DG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33364DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC33364DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC33364DG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC33364DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33364DG often in real-time on the comparison pages.
What if I can't find stock of MC33364DG?
You can fill out our help required form which you can use to request a quote for MC33364DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.