Status: | Active |
---|---|
Series: | MC33274A |
RoHS: | Compliant |
Prices starting from US$0.48
Input Offset Voltage Trimmed to 100 µV (Typ) |
Low Input Bias Current: 300 nA |
Low Input Offset Current: 3.0 nA |
High Input Resistance: 16 MΩ |
Low Noise: 18 nV/ (sq. root Hz) @ 1.0 kHz |
High Gain Bandwidth Product: 24 MHz @ 100 kHz |
High Slew Rate: 10 V/µs |
Power Bandwidth: 160 kHz |
Excellent Frequency Stability |
Unity Gain Stable: w/Capacitance Loads to 500 pF |
Large Output Voltage Swing: +14.1 V/ -14.6 V |
Low Total Harmonic Distortion: 0.003% |
Power Supply Drain Current: 2.15 mA per Amplifier |
Single or Split Supply Operation: +3.0 V to +36 V or +/-1.5 V to +/-18 V |
ESD Diodes Provide Added Protection to the Inputs |
Description | MC33274A |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | No |
Channels | 4 |
VS Min (V) | 3 |
VS Max (V) | 36 |
Iq Typ (mA) | 2.15 |
VOS Max (mV) | 1 |
GBW Typ (MHz) | 24 |
SR Typ (V/µs) | 10 |
IO Typ (mA) | 37 |
ΔVOS/ΔT (μV/C) | 2 |
eN (nV/√Hz) | 18 |
Ibias Typ (pA) | 300000 |
CMRR Typ (dB) | 100 |
Architecture | Bipolar |
Temperature Range (°C) | -40 to 85 |
Package Type | TSSOP-14 |
Op-Amp, 24Mhz, 10V/Us, Tssop-14 | Newark Electronics |
OP-AMP, 24MHZ, 10V/US, TSSOP-14 | element14 |
MC Series 36 V 24 MHz General Purpose SMT Operational Amplifier - TSSOP-14 | Future Electronics |
OP Amp Quad GP ±18V/36V 14-Pin TSSOP T/R | Avnet America |
OP Amp Quad GP �18V/36V 14-Pin TSSOP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MC33274ADTBR2G?
Additional datasheets, footprints and schematics for MC33274ADTBR2G are listed on our Part Details page. You can also find images and similar parts to MC33274ADTBR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33274ADTBR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33274ADTBR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33274ADTBR2G fall under?
The MC33274ADTBR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to MC33274ADTBR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33274ADTBR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33274ADTBR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33274ADTBR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MC33274ADTBR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33274ADTBR2G often in real-time on the comparison pages.
What if I can't find stock of MC33274ADTBR2G?
You can fill out our help required form which you can use to request a quote for MC33274ADTBR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.