Status: | Unknown |
---|---|
Series: | MC33 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | MC33 Series |
Holding Current | 750mA |
Tripping Current | 1.5A |
Voltage Rating | 33VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Carrying Current Max | 40A |
Current Max | 40A |
External Depth | 5.12mm |
External Length / Height | 0.75mm |
External Width | 7.36mm |
Holding Current Max Ih | 0.75A |
Initial Resistance Max | 1ohm |
Operating Voltage | 33VDC |
Operating Voltage Max | 33VDC |
PTC Fuse Case Style | SMD |
Termination Type | Surface Mount Device |
Trip Time | 0.3s |
Voltage | 33V |
FUSE, PTC RESET, SMD, 33V, 750MA | Farnell |
Where can I find additional details, specifications and documents for a MC33194?
Additional datasheets, footprints and schematics for MC33194 are listed on our Part Details page. You can also find images and similar parts to MC33194 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33194 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33194 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33194 fall under?
The MC33194 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC33194 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33194 you can contact the distributor directly for product support, shipping queries etc.
Is the MC33194 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC33194 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MC33194.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33194 often in real-time on the comparison pages.
What if I can't find stock of MC33194?
You can fill out our help required form which you can use to request a quote for MC33194 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.