Status: | Active |
---|---|
Series: | MC33179 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
3,713
in stock
|
Buy Now | |
element14
from US$0.68
|
3,713
in stock
|
Buy Now | |
Farnell
from US$0.68
|
3,713
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$1.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
600 W Output Drive Capability |
Large Output Voltage Swing |
Low Offset Voltage: 0.15 mV (Mean) |
Low T.C. of Input Offset Voltage: 2.0 ?V/°C |
Low Total Harmonic Distortion: 0.0024% (@ 1.0 kHz w/600 W Load) |
High Gain Bandwidth: 5.0 MHz |
High Slew Rate: 2.0 V/µs |
Dual Supply Operation: +/-2.0 V to +/-18 V |
ESD Clamps on the Inputs Increase Ruggedness without Affecting Device Performance |
Applications |
---|
Provides quality audio and data signal processing for applications. |
Description | MC33179 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | No |
Channels | 4 |
VS Min (V) | 4 |
VS Max (V) | 36 |
Iq Typ (mA) | 0.425 |
VOS Max (mV) | 3 |
GBW Typ (MHz) | 5 |
SR Typ (V/µs) | 2 |
IO Typ (mA) | 80 |
ΔVOS/ΔT (μV/C) | 2 |
eN (nV/√Hz) | 7.5 |
Ibias Typ (pA) | 100000 |
CMRR Typ (dB) | 110 |
Architecture | Bipolar |
Temperature Range (°C) | -40 to 85 |
Package Type | TSSOP-14 |
Op-Amp, Quad, 5Mhz, 2V/Us, Tssop-14 | Newark Electronics |
OP-AMP, QUAD, 5MHZ, 2V/US, TSSOP-14 | element14 |
MC Series 2 V/us 18 V Low Power Low Noise Operational Amplifier - TSSOP-14 | Future Electronics |
MC33179DTBR2G, ANA LO-PWR,LO-NSE QUAD OA | RS |
OP Amp Quad GP ±18V 14-Pin TSSOP T/R | Avnet America |
MC33179DTBR2G Low Noise Op Amp, 5MHz, 14-Pin TSSOP | ON Semiconductor MC33179DTBR2G | RS Americas |
OP Amp Quad GP �18V 14-Pin TSSOP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MC33179DTBR2G?
Additional datasheets, footprints and schematics for MC33179DTBR2G are listed on our Part Details page. You can also find images and similar parts to MC33179DTBR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33179DTBR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33179DTBR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33179DTBR2G fall under?
The MC33179DTBR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to MC33179DTBR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33179DTBR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33179DTBR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33179DTBR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for MC33179DTBR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33179DTBR2G often in real-time on the comparison pages.
What if I can't find stock of MC33179DTBR2G?
You can fill out our help required form which you can use to request a quote for MC33179DTBR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.