MC33172PG Amplifiers & Comparators by ON Semiconductor

Operational Amplifier, Single Supply 3.0 V to 44 V, Low Power, Dual

Status: Unknown
Series: MC33172
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Quality bipolar fabrication with innovative design concepts are employed for the MC33171/72/74 series of monolithic op-amps. These devices operate at 180 A per amplifier and offer 1.8 MHz of gain bandwidth product and 2.1 V/s slew rate without the use of JFET device technology. Although this series can be operated from split supplies, it is particularly suited for single supply operation, since the common mode input voltage includes ground potential (VEE). With a Darlington input stage, these devices exhibit high input resistance, low input offset voltage and high gain. The all NPN output stage, characterized by no deadband crossover distortion and large output voltage swing, provides high capacitance drive capability, excellent phase and gain margins, low open loop high frequency output impedance and symmetrical source/sink AC frequency response. The MC33171/72/74 are specified over the industrial / automotive temperature ranges. The complete series of single, dual and quad op-amps are available in plastic as well as the surface mount packages.

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for Farnell
Farnell
from US$0.71
No stock
Buy Now
Logo for element14
element14
from US$0.53
-
Buy Now

Features

Low Supply Current: 180 µA (Per Amplifier)
Wide Supply Operating Range: 3.0 V to 44 V or +/-1.5 V to +/- 22 V
Wide Input Common Mode Range, Including Ground (VEE)
Wide Bandwidth: 1.8 MHz
High Slew Rate: 2.1 V/µs
Low Input Offset Voltage: 2.0 mV
Large Output Voltage Swing: -14.2 V to +14.2 V (with +/-15 V Supplies)
Large Capacitance Drive Capability: 0 pF to 500 pF
Low Total Harmonic Distortion: 0.03%
Excellent Phase Margin: 60 C°
Excellent Gain Margin: 15 dB
Output Short Circuit Protection
ESD Diodes Provide Input Protection for Dual and Quad

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

OP AMP, DUAL LOW POWER, 33172, DIP8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC33172PG?

Additional datasheets, footprints and schematics for MC33172PG are listed on our Part Details page. You can also find images and similar parts to MC33172PG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC33172PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33172PG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC33172PG fall under?

The MC33172PG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).

Can I view similar or alternative parts?

You can view similar parts to MC33172PG when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC33172PG you can contact the distributor directly for product support, shipping queries etc.

Is the MC33172PG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC33172PG have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MC33172PG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC33172PG often in real-time on the comparison pages.

What if I can't find stock of MC33172PG?

You can fill out our help required form which you can use to request a quote for MC33172PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay