Status: | Active |
---|---|
Series: | MC33161 |
RoHS: | Compliant |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
2,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
72,500
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
72,500
in stock
|
Buy Now | |
Future Electronics
from US$0.99
|
40,000
in stock
|
Buy Now | |
Farnell
from US$0.61
|
13,132
in stock
|
Buy Now | |
element14
from US$1.64
|
12,812
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
3,937
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.68
|
2,339
in stock
|
Buy Now | |
Avnet Silica
-
|
12,500
in stock
|
Buy Now | |
RS Americas
from US$1.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
NCV Version for Automotive |
Unique Mode Select Input Allows Channel Programming |
Over, Under, and Window Voltage Detection |
Positive and Negative Voltage Detection |
Fully Functional at 2.0 V for Positve Voltage Sensing and 4.0 V for Negative Voltage Sensing |
Pinned Out 2.54 V Reference with Current Limit Protection |
Low Standby Current |
Open Collector Outputs for Enhanced Device Flexibility |
Pb-Free Packages are Available |
Benefits |
---|
AEC-Q100 Qualified |
Applications |
---|
Body Electronic |
Infotainment |
Nagivator |
Occupant Protection |
End Products |
---|
Braking |
Instrument Cluster |
Occupant Comfort |
Powertrain |
Description | MC33161 |
---|---|
Compliance | Pb-free Halide free |
Voltages Monitored | 2 |
VCC Max (V) | 40 |
V(TO) Typ (V) | 1.27 |
IQ Typ (µA) | 450 |
Reset Active State | Low |
Reset Timer | No |
Manual Reset | No |
Watchdog Timer | No |
Package Type | SOIC-8 |
Ana Univ Volt Monitor Rohs Compliant: Yes |Onsemi MC33161DR2G | Newark Electronics |
Volt Supervisor Monitor 8-Pin SOIC N T/R | Avnet America |
MC33161 Series 1.27V Dual Adjustable/Selectable Universal Voltage Monitor-SOIC-8 | Future Electronics |
UNIVERSAL VOLTAGE MONITOR, 1.27V, SOIC-8 | Farnell |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
MC33161DR2G, ANA UNIV VOLT MONITOR | RS |
MC33161DR2G, Voltage Supervisor 1.295V max., 8-Pin SOIC | ON Semiconductor MC33161DR2G | RS Americas |
Where can I find additional details, specifications and documents for a MC33161DR2G?
Additional datasheets, footprints and schematics for MC33161DR2G are listed on our Part Details page. You can also find images and similar parts to MC33161DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33161DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33161DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33161DR2G fall under?
The MC33161DR2G is listed under Power Management > Voltage References & Supervisors > Voltage Supervisors.
Can I view similar or alternative parts?
You can view similar parts to MC33161DR2G when available in the Voltage Supervisors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33161DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33161DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33161DR2G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Farnell and element14 have stock available or on a lead time for MC33161DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33161DR2G often in real-time on the comparison pages.
What if I can't find stock of MC33161DR2G?
You can fill out our help required form which you can use to request a quote for MC33161DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.